AVX Corporation Ceramic Capacitors - 0402YC103JAT2A 0402YC103JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 904517-0402YC103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402YC103JAT2A/10K, 478-3664-6, 0402YC103JAT2A\\10K, 478-3664-2, 478-3664-1
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 904517-0402YC103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402YC103JAT2A/10K, 478-3664-6, 0402YC103JAT2A\\10K, 478-3664-2, 478-3664-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YC103JAT2A - 904517-0402YC103JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0402YC103JAT2A
904517-0402YC103JAT2A
Ceramic Capacitors - 0402YC103JAT2A 904517-0402YC103JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 904517-0402YC103JAT2 A Operating Temperature Range: -55°C ~ 125°C Features: ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0402YC103JAT2A/10K, 478-3664-6, 0402YC103JAT2A\\10K, 478-3664-2, 478-3664-1

Manufacturer: AVX Corporation
Win Source Part Number: 904517-0402YC103JAT2A
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 16V Ceramic Capacitor X7R 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0402YC103JAT2A/10K, 478-3664-6, 0402YC103JAT2A\\10K, 478-3664-2, 478-3664-1

Buy Now Datasheet
Singapore, Singapore
SMD 16V 0.01uF Capacitor
60-0402YC103JAT2A
SMD 16V 0.01uF Capacitor 60-0402YC103JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103JH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103JH Product overview: 0402YC103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05AR71C103JH NEW GLOBAL PN 16V 0.01uF A 581-KGM05AR71C103JH Product overview: 0402YC103JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16V, 0.01uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 16V, 0.01uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0402YC103JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx - 96M1108 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx
96M1108
Ceramic Capacitor 0.01Uf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx 96M1108
CERAMIC CAPACITOR 0.01UF, 16V, X7R, 5%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 16V, X7R, 5%, 0402; Capacitance:10000pF; Voltage(DC):16V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W1311 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W1311
Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W1311
SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 0402YC103JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0402YC103JAT2A
Ceramic Capacitors 0402YC103JAT2A
CAP CER 10000PF 16V X7R 0402

CAP CER 10000PF 16V X7R 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 904517-0402YC103JAT2A 60-0402YC103JAT2A 96M1108 95W1311 0402YC103JAT2A
Product Name Ceramic Capacitors - 0402YC103JAT2A SMD 16V 0.01uF Capacitor Ceramic Capacitor 0.01Uf, 16V, X7R, 5%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 5%, X7R, 16 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G561J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050525000560FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details