AVX Corporation Connectors,Interconnects 0402YC101KAT2A

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 44-PowerTSSOP (0.244", 6.20mm Width) Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 44-PowerTSSOP (0.244", 6.20mm Width) Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Capacitance: 0.22μF Voltage Rating DC: 2V Dielectric: PET Tolerance (+ or -): 5% Termination Style: Solder Termination: Solder Package / Case: 44-PowerTSSOP (0.244", 6.20mm Width) Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Capacitance: 0.22μF
Voltage Rating DC: 2V
Dielectric: PET
Tolerance (+ or -): 5%
Termination Style: Solder
Termination: Solder
Package / Case: 44-PowerTSSOP (0.244", 6.20mm Width)
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products