Kyocera Corporation Ceramic Capacitors 0402YA110JAT2A

Description
11pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
11pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 0402YA110JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
0402YA110JAT2A-ND
Ceramic Capacitors 0402YA110JAT2A-ND
11pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

11pF ±5% 16V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 0402YA110JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
0402YA110JAT2A
Capacitors - Ceramic Capacitors 0402YA110JAT2A
CAP CER 11PF 16V NP0 0402

CAP CER 11PF 16V NP0 0402

Supplier's Site
Capacitor Ceramic 11Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1102 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 11Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1102
Capacitor Ceramic 11Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1102
CAPACITOR CERAMIC 11PF 16V, C0G, 5%, 0402; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 11PF 16V, C0G, 5%, 0402; Capacitance:11pF; Capacitance Tolerance:± 5%; Capacitor Case Style:0402 [1005 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 0402YA110JAT2A-ND 0402YA110JAT2A 55J1102
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 11Pf 16V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Polymer - 127UVR010MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details