AVX Corporation Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04026D104KAT2A.

Description
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6127 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6127
Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6127
CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 6.3V, X5R, 10%, 0402, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6127
Product Name Ceramic Capacitor 0.1Uf, 6.3V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101243U020AF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers