AVX Corporation Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 04025U5R6CAT2A

Description
CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet
Description
CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx - 38K9877 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
38K9877
Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx 38K9877
CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.6PF, 50V, C0G/NP0, 0402; Capacitance:5.6pF; Voltage Rating:50V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 5.6Pf, 50V, 0402, Reel; Capacitance Kyocera Avx - 13AC4413 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 5.6Pf, 50V, 0402, Reel; Capacitance Kyocera Avx
13AC4413
Cap, 5.6Pf, 50V, 0402, Reel; Capacitance Kyocera Avx 13AC4413
CAP, 5.6PF, 50V, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

CAP, 5.6PF, 50V, 0402, REEL; Capacitance:5.6pF; Voltage Rating:50V; Product Range:U Series; Capacitance Tolerance:± 0.25pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric]; Automotive Qualification RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 38K9877
Product Name Cap, 5.6Pf, 50V, C0G/np0, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature ? to 125 C (? to 257 F)
Capacitance Range 5.60E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0505J1500220JQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details