Kyocera Corporation Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx 04025U150FAT2A

Description
CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet
Description
CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8201 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8201
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8201
CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx - 55J2035 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx
55J2035
Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx 55J2035
CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G / NP0, 15PF, 50V, 0402; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:U Series; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8201
Product Name Cap, Mlcc, C0G / Np0, 15Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U025AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers