KYOCERA AVX Components Corporation Ceramic Capacitors 04025U100BAT2A

Description
Ceramic Capacitor
Request a Quote Datasheet
Description
Ceramic Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025U100BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025U100BAT2ADKR-ND
Ceramic Capacitors 478-04025U100BAT2ADKR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-04025U100BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025U100BAT2ATR-ND
Ceramic Capacitors 478-04025U100BAT2ATR-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 478-04025U100BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025U100BAT2ACT-ND
Ceramic Capacitors 478-04025U100BAT2ACT-ND
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Ceramic Capacitors - 04025U100BAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025U100BAT2A
Ceramic Capacitors 04025U100BAT2A
CAP CER 10PF 50V NP0 0402

CAP CER 10PF 50V NP0 0402

Supplier's Site
Microwave Thin Film Capacitor 0402, 50V, 10 Pf, 0.1% Rohs Compliant Kyocera Avx - 45M7160 - Newark, An Avnet Company
Chicago, IL, United States
Microwave Thin Film Capacitor 0402, 50V, 10 Pf, 0.1% Rohs Compliant Kyocera Avx
45M7160
Microwave Thin Film Capacitor 0402, 50V, 10 Pf, 0.1% Rohs Compliant Kyocera Avx 45M7160
MICROWAVE THIN FILM CAPACITOR 0402, 50V, 10 PF, 0.1% ROHS COMPLIANT: YES

MICROWAVE THIN FILM CAPACITOR 0402, 50V, 10 PF, 0.1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-04025U100BAT2ADKR-ND 478-04025U100BAT2ATR-ND 04025U100BAT2A 45M7160
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Microwave Thin Film Capacitor 0402, 50V, 10 Pf, 0.1% Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF / Microwave High Frequency; RF / Microwave RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0402J2500300FHTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details