AVX Corporation Connectors,Interconnects 04025J1R0PBSTR

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Voltage Rating: 600V Tolerance (+ or -): 5% Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Product Type: Passive, Cold Plate
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Voltage Rating: 600V Tolerance (+ or -): 5% Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Product Type: Passive, Cold Plate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Packaging: Bulk Capacitance: 0.22μF Voltage Rating: 600V Tolerance (+ or -): 5% Height: 0.650" (16.50mm) Length: 0.50' (152.4mm) Product Type: Passive, Cold Plate

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Packaging: Bulk
Capacitance: 0.22μF
Voltage Rating: 600V
Tolerance (+ or -): 5%
Height: 0.650" (16.50mm)
Length: 0.50' (152.4mm)
Product Type: Passive, Cold Plate

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data