KYOCERA AVX Components Corporation Ceramic Capacitors 04025C391KAT4A

Description
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025C391KAT4ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025C391KAT4ATR-ND
Ceramic Capacitors 478-04025C391KAT4ATR-ND
390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

390pF ±10% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
T101 Commercial / T&r Rohs Compliant Kyocera Avx - 21T8320 - Newark, An Avnet Company
Chicago, IL, United States
T101 Commercial / T&r Rohs Compliant Kyocera Avx
21T8320
T101 Commercial / T&r Rohs Compliant Kyocera Avx 21T8320
T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

T101 COMMERCIAL / T&R ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Ceramic Capacitors - 04025C391KAT4A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04025C391KAT4A
Capacitors - Ceramic Capacitors 04025C391KAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025C391KAT4ATR-ND 21T8320 04025C391KAT4A
Product Name Ceramic Capacitors T101 Commercial / T&r Rohs Compliant Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SVH6R3MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details