Kyocera Corporation Ceramic Capacitors 04025C182JAT2A

Description
1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-10121-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10121-1-ND
Ceramic Capacitors 478-10121-1-ND
1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10121-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10121-6-ND
Ceramic Capacitors 478-10121-6-ND
1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10121-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10121-2-ND
Ceramic Capacitors 478-10121-2-ND
1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

1800pF ±5% 50V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor 1800Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1933 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1800Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1933
Ceramic Capacitor 1800Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1933
CERAMIC CAPACITOR 1800PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 1800PF, 50V, X7R, 5%, 0402, FULL REEL; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 1800Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8187 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 1800Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8187
Cap, Mlcc, X7R, 1800Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8187
CAP, MLCC, X7R, 1800PF, 50V, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, X7R, 1800PF, 50V, 0402; Capacitance:1800pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:1.02mm; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-10121-1-ND 478-10121-6-ND 55J1933
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1800Pf, 50V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M20U103M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-05052500P600HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details