AVX Corporation MLCCs - Multilayer Ceramic Capacitors 04025C103KAT2A

Description
KYOCERA AVX 04025C103KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 04025C103KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1352567 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352567
MLCCs - Multilayer Ceramic Capacitors 1352567
KYOCERA AVX 04025C103KAT2A

KYOCERA AVX 04025C103KAT2A

Supplier's Site
Ceramic Capacitors - 04025C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025C103KAT2A
Ceramic Capacitors 04025C103KAT2A
CAP CER 10000PF 50V X7R 0402

CAP CER 10000PF 50V X7R 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9082 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9082
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9082
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 21T8318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
21T8318
Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 21T8318
CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01UF, 50V, X7R, 10%, 0402, FULL REEL; Capacitance:10000pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx - 13AC4397 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
13AC4397
Cap, 0.01Μf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx 13AC4397
CAP, 0.01µF, 50V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 50V, 10%, X7R, 0402, REEL; Capacitance:10000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1352567 04025C103KAT2A 95W9082 21T8318 13AC4397
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx Capacitor, Ceramic, 0.01Uf, 50V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 0.01Μf, 50V, 10%, X7R, 0402, Reel; Capacitance Kyocera Avx
Technology Multilayer Film Capacitors Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701150 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitors - Ceramic Capacitors - 1329362-C0603C472K1RAC - Win Source Electronics
Specs
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers