Kyocera Corporation Cap, Mlcc, C0G, 68Pf, 50V, 0402; Capacitance Kyocera Avx 04025A680FAT2A

Description
CAP, MLCC, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 68Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8182 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 68Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8182
Cap, Mlcc, C0G, 68Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8182
CAP, MLCC, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, C0G, 68PF, 50V, 0402; Capacitance:68pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; Qualification:-RoHS Compliant: Yes

Supplier's Site
Cap, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx - 66AH8019 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
66AH8019
Cap, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx 66AH8019
CAP, 68PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 68PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 96Y8182 66AH8019
Product Name Cap, Mlcc, C0G, 68Pf, 50V, 0402; Capacitance Kyocera Avx Cap, 68Pf, 50V, Mlcc, 0402 Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed
Capacitance Range 6.80E-5 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C353U020EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details