Kyocera Corporation Ceramic Capacitors 04025A3R6CAT2A

Description
CAP CER 3.6PF 50V NP0 0402
Request a Quote Datasheet
Description
CAP CER 3.6PF 50V NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04025A3R6CAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R6CAT2ACT-ND
Ceramic Capacitors 478-04025A3R6CAT2ACT-ND
CAP CER 3.6PF 50V NP0 0402

CAP CER 3.6PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R6CAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R6CAT2ADKR-ND
Ceramic Capacitors 478-04025A3R6CAT2ADKR-ND
CAP CER 3.6PF 50V NP0 0402

CAP CER 3.6PF 50V NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 478-04025A3R6CAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04025A3R6CAT2ATR-ND
Ceramic Capacitors 478-04025A3R6CAT2ATR-ND
3.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.6pF ±0.25pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04025A3R6CAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04025A3R6CAT2A
Capacitors - Ceramic Capacitors 04025A3R6CAT2A
CAP CER 3.6PF 50V NP0 0402

CAP CER 3.6PF 50V NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 478-04025A3R6CAT2ACT-ND 478-04025A3R6CAT2ADKR-ND 04025A3R6CAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106SML100MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1463-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details