AVX Corporation Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04025A331JAT2A.

Description
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes
Description
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6107 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6107
Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6107
MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

MLCC CAPACITOR, 330pF, 50V, C0G/NP0, 5%, 0402, FULL REEL; Capacitance:330pF; Voltage(DC):50V; Voltage(AC):-; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Series Name:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6107
Product Name Mlcc Capacitor, 330Pf, 50V, C0G/np0, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details