Kyocera Corporation Ceramic Capacitors - 04025A330JAT2A 04025A330JAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1011151-04025A330JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1011151-04025A330JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04025A330JAT2A - 1011151-04025A330JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 04025A330JAT2A
1011151-04025A330JAT2A
Ceramic Capacitors - 04025A330JAT2A 1011151-04025A330JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1011151-04025A330JAT 2A Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 33pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.56mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: AVX Corporation
Win Source Part Number: 1011151-04025A330JAT2A
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 33pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356739 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356739
MLCCs - Multilayer Ceramic Capacitors 1356739
KYOCERA AVX 04025A330JAT2A

KYOCERA AVX 04025A330JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1352546 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1352546
MLCCs - Multilayer Ceramic Capacitors 1352546
KYOCERA AVX 04025A330JAT2A

KYOCERA AVX 04025A330JAT2A

Supplier's Site
Singapore, Singapore
SMD 50V 33pF Capacitor
60-04025A330JAT2A
SMD 50V 33pF Capacitor 60-04025A330JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H330JH NEW GLOBAL PN 50V 33pF C A 581-KGM05ACG1H330JH Product overview: 04025A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A330JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1H330JH NEW GLOBAL PN 50V 33pF C A 581-KGM05ACG1H330JH Product overview: 04025A330JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 33pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 33pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04025A330JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 04025A330JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04025A330JAT2A
Ceramic Capacitors 04025A330JAT2A
CAP CER 33PF 50V C0G/NP0 0402

CAP CER 33PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
04025A330JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 04025A330JAT2A
50V 33pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 33pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx - 96M1150 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx
96M1150
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx 96M1150
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0402; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0402; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 26H7769 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
26H7769
Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 26H7769
CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 50V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 34M9197 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
34M9197
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 34M9197
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1011151-04025A330JAT2A 1356739 60-04025A330JAT2A 04025A330JAT2A 04025A330JAT2A 96M1150 34M9197
Product Name Ceramic Capacitors - 04025A330JAT2A MLCCs - Multilayer Ceramic Capacitors SMD 50V 33pF Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor 33Pf 50V, C0G, 5%, 0402; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 to ? volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C513U100DF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Capacitors - 1726405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details