Kyocera Corporation Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx 04025A151FAT2A

Description
CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx - 96Y8167 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx
96Y8167
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx 96Y8167
CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx - 55J1794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx
55J1794
Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx 55J1794
CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 150PF, 50V, 0402; Capacitance:150pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8167
Product Name Cap, Mlcc, C0G, 150Pf, 50V, 0402; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers