AVX Corporation Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx 04025A150FAT2A.

Description
CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6102 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6102
Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6102
CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 15PF 50V, C0G, 1%, 0402, FULL REEL; Capacitance:15pF; Voltage(DC):50V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6102
Product Name Ceramic Capacitor 15Pf 50V, C0G, 1%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details