Kyocera Corporation Ceramic Capacitors 04024D105KAT2A

Description
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM05AR50G105KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G105KHDKR-ND
Ceramic Capacitors 478-KGM05AR50G105KHDKR-ND
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50G105KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G105KHTR-ND
Ceramic Capacitors 478-KGM05AR50G105KHTR-ND
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM05AR50G105KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM05AR50G105KHCT-ND
Ceramic Capacitors 478-KGM05AR50G105KHCT-ND
1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±10% 4V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 4V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 70K9231 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 4V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
70K9231
Ceramic Capacitor, 1Uf, 4V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 70K9231
CERAMIC CAPACITOR, 1UF, 4V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 4V, X5R, 10%, 0402, FULL REEL; Capacitance:1µF; Voltage(DC):4V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site
CAP CER 1UF 4V X5R 0402 - 66-04024D105KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 4V X5R 0402
66-04024D105KAT2A
CAP CER 1UF 4V X5R 0402 66-04024D105KAT2A
CAP CER 1UF 4V X5R 0402

CAP CER 1UF 4V X5R 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM05AR50G105KHDKR-ND 478-KGM05AR50G105KHTR-ND 70K9231 66-04024D105KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 4V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx CAP CER 1UF 4V X5R 0402
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK05BX471K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers