KYOCERA AVX Components Corporation Ceramic Capacitors 04023U200FAT2A

Description
20pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
20pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-04023U200FAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-04023U200FAT2ATR-ND
Ceramic Capacitors 478-04023U200FAT2ATR-ND
20pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

20pF ±1% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023U200FAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023U200FAT2A
Capacitors - Ceramic Capacitors 04023U200FAT2A
CAP CER MICROWAVE

CAP CER MICROWAVE

Supplier's Site
Ceramic Capacitors - 04023U200FAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023U200FAT2A
Ceramic Capacitors 04023U200FAT2A
CAP CER MICROWAVE

CAP CER MICROWAVE

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-04023U200FAT2ATR-ND 04023U200FAT2A 04023U200FAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications High Frequency; RF / Microwave High Frequency; RF, Microwave, High Frequency High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1907817P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - C11CF130K-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers