Thin Film Capacitor
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
ACCU-F/P / T&R ROHS COMPLIANT: YES
| DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-04023K160FBWTR-ND | 04023K160FBWTR | 21T8312 | 04023K160FBWTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Accu-F/p / T&r Rohs Compliant Kyocera Avx | Capacitors - Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | ||
| Packing Method | Tape Reel | Tape Reel | Tape Reel | Tape Reel; Tape & Reel (TR) |
| Capacitance Range | 1.60E-5 microF | |||
| Capacitance Tolerance | 1 (+/- %) | |||
| WVDC | 25 volts |