CAP THIN FILM 4.7PF 25V 0402
CAP THIN FILM 4.7PF 25V 0402
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 04023J4R7BBSTR\500 | 04023J4R7BBSTR\500 |
| Product Name | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |