The 04023J4R1CBWTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 4.1 pF and a voltage rating of 25V. This capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), making it suitable for RF and microwave applications. The device exhibits tight capacitance tolerances, with options as precise as ±0.01 pF, and operates effectively across a temperature range of -55°C to +125°C. The capacitor is constructed with high-purity dielectric materials, providing high insulation resistance and low losses at frequencies exceeding 40 GHz. Its compact 0402 size allows for integration into space-constrained designs, and it is compatible with surface mount technology. The product is also compliant with ISO 9001 and IATF 16949:2016 standards, ensuring quality and reliability for critical applications in communications, radar systems, and other electronic devices.
4.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
CAP THIN FILM 4.1PF 25V 0402
CAP THIN FILM 4.1PF 25V 0402
| DigiKey | Richardson RFPD | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J4R1CBWTR-ND | 04023J4R1CBWTR | 04023J4R1CBWTR | 04023J4R1CBWTR |
| Product Name | Thin Film Capacitors | Hi-Q Thin Film Capacitors | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Lead Style | Surface Mount (SMT) | Tape and Reel | ||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; Surface Mount | Surface Mount Technology; 0402 (1005 Metric) |