Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
ACCU-F/P Product overview: 04023J1R6CBSTR from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Thin Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 66-04023J1R6CBSTR can be used for catalog matching and distributor lookup.
Thin Film Capacitor
Manufacturer: AVX Corporation
Win Source Part Number: 709083-04023J1R6CBST
Manufacturer Homepage: www.avx.com
Reference case: SMD
Reference Date Code: 1340+
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 04023J1R6CBSTR | 66-04023J1R6CBSTR | 478-04023J1R6CBSTR-ND | 709083-04023J1R6CBSTR | 04023J1R6CBSTR | 04023J1R6CBSTR |
| Product Name | Hi-Q Thin Film Capacitors | Capacitor | Thin Film Capacitors | Thin Film Capacitors - 04023J1R6CBSTR | Thin Film Capacitors | Capacitors - Thin Film Capacitors |
| Capacitance Range | 1.60E-6 microF | 1.60E-6 microF | ||||
| WVDC | 25 volts | 25 volts | ||||
| Lead Style | Tape and Reel | |||||
| Mounting Style | Tape and Reel | |||||
| Packing Method | Tape Reel | Tape & Reel (TR) | Tape Reel | Tape Reel; Tape & Reel (TR) |