Kyocera Corporation Thin Film Capacitors 04023J1R5ABSTR

Description
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Description
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 04023J1R5ABSTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 1.5 pF and a voltage rating of 25V, making it suitable for various RF and microwave applications. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), essential for maintaining performance at frequencies exceeding 40 GHz. This component exhibits tight capacitance tolerances, with options as precise as ±0.01 pF, and is constructed with high-purity dielectric materials that contribute to its low loss characteristics. The capacitor is also compliant with ISO 9001 and IATF 16949:2016 standards, ensuring consistent quality and reliability. Its small size and excellent solderability make it ideal for surface mount technology in mobile communications, satellite systems, and other RF applications. Engineers seeking a reliable, low-loss capacitor for high-frequency circuits may find the 04023J1R5ABSTR a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The 04023J1R5ABSTR is a thin-film capacitor from Lingto Electronic Limited, designed for high-frequency applications. It features a capacitance of 1.5 pF and a voltage rating of 25V, making it suitable for various RF and microwave applications. The capacitor utilizes advanced thin-film technology, which ensures low equivalent series resistance (ESR) and high quality factor (Q), essential for maintaining performance at frequencies exceeding 40 GHz. This component exhibits tight capacitance tolerances, with options as precise as ±0.01 pF, and is constructed with high-purity dielectric materials that contribute to its low loss characteristics. The capacitor is also compliant with ISO 9001 and IATF 16949:2016 standards, ensuring consistent quality and reliability. Its small size and excellent solderability make it ideal for surface mount technology in mobile communications, satellite systems, and other RF applications. Engineers seeking a reliable, low-loss capacitor for high-frequency circuits may find the 04023J1R5ABSTR a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-4405-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4405-1-ND
Thin Film Capacitors 478-4405-1-ND
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4405-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4405-6-ND
Thin Film Capacitors 478-4405-6-ND
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-4405-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-4405-2-ND
Thin Film Capacitors 478-4405-2-ND
1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

1.5pF Thin Film Capacitor 25V 0402 (1005 Metric)

Buy Now Datasheet
Hi-Q Thin Film Capacitors - 04023J1R5ABSTR - Richardson RFPD
Downers Grove, IL, United States
Hi-Q Thin Film Capacitors
04023J1R5ABSTR
Hi-Q Thin Film Capacitors 04023J1R5ABSTR
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF). The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications. Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency. Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality. Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.

Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).

  • The RF power handling capability of the Accu-P® allows for its usage in both small signal and RF power applications.
  • Thin Film Technology guarantees minimal batch to batch variability of parameters at high frequency.
  • Inspection test and quality control procedures in accordance with ISO 9001, CECC, IECQ and USA MIL Standards yield products of the highest quality.
  • Due to their construction utilizing relatively high thermal conductivity materials, Accu-P’s have become the preferred device in R & D labs and production environments where hand soldering is used.
Supplier's Site Datasheet
Thin Film Capacitors - 04023J1R5ABSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
04023J1R5ABSTR
Thin Film Capacitors 04023J1R5ABSTR
CAP THIN FILM 1.5PF 25V 0402

CAP THIN FILM 1.5PF 25V 0402

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 04023J1R5ABSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
04023J1R5ABSTR
Capacitors - Thin Film Capacitors 04023J1R5ABSTR
CAP THIN FILM 1.5PF 25V 0402

CAP THIN FILM 1.5PF 25V 0402

Supplier's Site
Ceramic Capacitor 1.5Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx - 23M9772 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1.5Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx
23M9772
Ceramic Capacitor 1.5Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx 23M9772
CERAMIC CAPACITOR 1.5PF, 25V, 0402 0.05pF; Capacitance:1.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

CERAMIC CAPACITOR 1.5PF, 25V, 0402 0.05pF; Capacitance:1.5pF; Voltage Rating:25V; Product Range:Accu-P Series; Capacitance Tolerance:± 0.05pF; Operating Temperature Max:125°C; Capacitor Case Style:0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Capacitor,silicon Dioxide,1.5Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx - 21M8371 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,silicon Dioxide,1.5Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
21M8371
Capacitor,silicon Dioxide,1.5Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx 21M8371
Capacitor,Silicon Dioxide,1.5pF,25VDC, .05-pF Tol,.05+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Capacitor,Silicon Dioxide,1.5pF,25VDC,.05-pF Tol,.05+pf Tol,-30,30ppm-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Richardson RFPD Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-4405-1-ND 478-4405-6-ND 04023J1R5ABSTR 04023J1R5ABSTR 04023J1R5ABSTR 23M9772 21M8371
Product Name Thin Film Capacitors Thin Film Capacitors Hi-Q Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors Ceramic Capacitor 1.5Pf, 25V, 0402 0.05Pf; Capacitance Kyocera Avx Capacitor,silicon Dioxide,1.5Pf,25Vdc,.05-Pf Tol,.05+Pf Tol,-30,30Ppm-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) ? to 125 C (? to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT) Tape and Reel
Mounting Style Surface Mount Technology Surface Mount Technology Tape and Reel Surface Mount Technology; Surface Mount Surface Mount Technology; 0402 (1005 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1345709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Aluminum Polymer Capacitor - 337XMPL002MG28A - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-1294-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers