Manufacturer: AVX Corporation
Win Source Part Number: 853182-04023J1R1BBST
Series: Accu-P®
Features: 1.1 pF Thin Film Capacitor 25 V
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.29.0040
1.1pF Thin Film Capacitor 25V 0402 (1005 Metric)
Accu-P® meets the fast-growing demand for low-loss (high-Q) capacitors for use in surface mount technology especially for the mobile communications market, such as cellular radio of 450 and 900 MHz, UHF walkie-talkies, UHF cordless telephones to 2.3 GHz, low noise blocks at 11-12.5 GHz and for other VHF, UHF and microwave applications. Accu-P® is currently unique in its ability to offer very low capacitance values (0.05pF) and very tight capacitance tolerances (±0.01pF).
Cap Silicon 1.1pF 25V 0±30ppm/°C 0.1pF SMD 0402 125°C T/R Product overview: 04023J1R1BBSTR from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.1pF, 25V, 0.1pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 1.1pF, 25V, 0.1pF, Silicon Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 68-04023J1R1BBSTR can be used for catalog matching and distributor lookup.
CAP THIN FILM 1.1PF 25V 0402
| Win Source Electronics | DigiKey | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 853182-04023J1R1BBSTR | 04023J1R1BBSTR-ND | 04023J1R1BBSTR | 68-04023J1R1BBSTR | 04023J1R1BBSTR |
| Product Name | Thin Film Capacitors - 04023J1R1BBSTR | Thin Film Capacitors | Hi-Q Thin Film Capacitors | SMD 1.1pF 25V 0.1pF Capacitor | Capacitors - Thin Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Lead Style | Surface Mount (SMT) | Tape and Reel | |||
| Mounting Style | Surface Mount Technology | Tape and Reel | Surface Mount Technology; 0402 (1005 Metric) |