AVX Corporation Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023D223KAT2A.

Description
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 28AC6093 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
28AC6093
Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 28AC6093
CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.022UF 25V, X5R, 10%, 0402, FULL REEL; Capacitance:22000pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC6093
Product Name Ceramic Capacitor 0.022Uf 25V, X5R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details