AVX Corporation Capacitor Ceramic 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C682KAT4A

Description
CAPACITOR CERAMIC 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1541 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1541
Capacitor Ceramic 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1541
CAPACITOR CERAMIC 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 6800PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:6800pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1541
Product Name Capacitor Ceramic 6800Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0068 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C443U050CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details