Kyocera Corporation Ceramic Capacitor, 470Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 04023C471KAT4A

Description
CERAMIC CAPACITOR, 470PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR, 470PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor, 470Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1529 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 470Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
55J1529
Ceramic Capacitor, 470Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx 55J1529
CERAMIC CAPACITOR, 470PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 470PF, 25V, X7R, 10%, 0402, FULL REEL; Capacitance:470pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J1529
Product Name Ceramic Capacitor, 470Pf, 25V, X7R, 10%, 0402, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details