Kyocera Corporation Ceramic Capacitors 04023C122JAT2A

Description
1200pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1200pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023C122JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023C122JAT2A-ND
Ceramic Capacitors 04023C122JAT2A-ND
1200pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

1200pF ±5% 25V Ceramic Capacitor X7R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 04023C122JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
04023C122JAT2A
Ceramic Capacitors 04023C122JAT2A
CAP CER 1200PF 25V X7R 0402

CAP CER 1200PF 25V X7R 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 04023C122JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
04023C122JAT2A
Capacitors - Ceramic Capacitors 04023C122JAT2A
CAP CER 1200PF 25V X7R 0402

CAP CER 1200PF 25V X7R 0402

Supplier's Site
Capacitor Ceramic 1200Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1496 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1200Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1496
Capacitor Ceramic 1200Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1496
CAPACITOR CERAMIC 1200PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 1200PF, 25V, X7R, 5%, 0402, FULL REEL; Capacitance:1200pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 04023C122JAT2A-ND 04023C122JAT2A 04023C122JAT2A 55J1496
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 1200Pf, 25V, X7R, 5%, 0402, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Film Paper Film Capacitors - 105PPS152KS - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Thin Film Capacitors - 1761-CSA-100-20X20X4-G-500-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details