Kyocera Corporation Ceramic Capacitors 04023A6R8JAT2A

Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 04023A6R8JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
04023A6R8JAT2A-ND
Ceramic Capacitors 04023A6R8JAT2A-ND
6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.8pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 04023A6R8JAT2A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
04023A6R8JAT2A
Capacitors - Ceramic Capacitors 04023A6R8JAT2A
CAP CER 6.8PF 25V NP0 0402

CAP CER 6.8PF 25V NP0 0402

Supplier's Site
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx - 55J1467 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
55J1467
Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx 55J1467
CAPACITOR CERAMIC 6.8PF 25V, C0G, 5%, 0402; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

CAPACITOR CERAMIC 6.8PF 25V, C0G, 5%, 0402; Capacitance:6.8pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:1.02mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 04023A6R8JAT2A-ND 04023A6R8JAT2A 55J1467
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 6.8Pf 25V, C0G, 5%, 0402; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Ceramic Capacitors - M39014/011574 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Ceramic Capacitors - 0603J0102P70CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details