Kyocera Corporation Ceramic Capacitor 33Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 04023A330JAT2A

Description
CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx - 55J1430 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx
55J1430
Ceramic Capacitor 33Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx 55J1430
CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 33PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:33pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx - 13AC4377 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx
13AC4377
Cap, 33Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx 13AC4377
CAP, 33PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

CAP, 33PF, 25V, 5%, C0G/NP0, 0402, REEL; Capacitance:33pF; Voltage Rating:25V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:AVX 0402 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx - 95W9053 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
95W9053
Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx 95W9053
SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 33 pF, 5%, C0G / NP0, 25 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 55J1430 13AC4377 95W9053
Product Name Ceramic Capacitor 33Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx Cap, 33Pf, 25V, 5%, C0G/np0, 0402, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 33 Pf, 5%, C0G / Np0, 25 V, 0402 [1005 Metric] Rohs Compliant Kyocera Avx
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Capacitance Range 3.30E-5 microF 3.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details