Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM05ACG1E181JH NEW GLOBAL PN 25V 180pF A 581-KGM05ACG1E181JH Product overview: 04023A181JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 180pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 180pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-04023A181JAT2A can be used for catalog matching and distributor lookup.
Manufacturer: AVX Corporation
Win Source Part Number: 1042292-04023A181JAT
Packaging: Reel - TR
Voltage Rating: 25V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 180pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.56mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient
CERAMIC CAPACITOR 180PF 25V, C0G, 5%, 0402, FULL REEL; Capacitance:180pF; Voltage(DC):25V; Capacitor Case / Package:0402 [1005 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60-04023A181JAT2A | 1042292-04023A181JAT2A | 65H8205 |
| Product Name | SMD 25V 180pF Capacitor | Ceramic Capacitors - 04023A181JAT2A | Ceramic Capacitor 180Pf 25V, C0G, 5%, 0402, Full Reel; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | ||
| RoHS Compliant | Yes | ||
| Electrostatic Capacitors | Ceramic Composition | ||
| Capacitance Range | 1.80E-4 microF | 1.80E-4 microF | 1.80E-4 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |