Kyocera Corporation Ceramic Capacitors 0306ZC104MAT2A

Description
CAP CER 0.1UF 10V X7R 0306
Request a Quote Datasheet
Description
CAP CER 0.1UF 10V X7R 0306
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR71A104MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104MTDKR-ND
Ceramic Capacitors 478-KGL15ZR71A104MTDKR-ND
CAP CER 0.1UF 10V X7R 0306

CAP CER 0.1UF 10V X7R 0306

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A104MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104MTTR-ND
Ceramic Capacitors 478-KGL15ZR71A104MTTR-ND
0.1µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

0.1µF ±20% 10V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGL15ZR71A104MTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR71A104MTCT-ND
Ceramic Capacitors 478-KGL15ZR71A104MTCT-ND
CAP CER 0.1UF 10V X7R 0306

CAP CER 0.1UF 10V X7R 0306

Buy Now Datasheet
Ceramic Capacitor, 0.1Uf, 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx - 63H2295 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 0.1Uf, 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx
63H2295
Ceramic Capacitor, 0.1Uf, 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx 63H2295
CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 20%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 0.1UF, 10V, X7R, 20%, 306, FULL REEL; Capacitance:0.1µF; Voltage(DC):10V; Capacitor Case / Package:0306 [0816 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGL15ZR71A104MTDKR-ND 478-KGL15ZR71A104MTTR-ND 63H2295
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 0.1Uf, 10V, X7R, 20%, 306, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications Bypass Bypass
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 336AVD035MER-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers