Kyocera Corporation Ceramic Capacitors 03066C102MAT2A

Description
1000pF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet
Description
1000pF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGL15ZR70J102MTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGL15ZR70J102MTTR-ND
Ceramic Capacitors 478-KGL15ZR70J102MTTR-ND
1000pF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

1000pF ±20% 6.3V Ceramic Capacitor X7R 0306 (0816 Metric)

Buy Now Datasheet
Capacitor Ceramic 1000Pf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx - 55J1077 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1000Pf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
55J1077
Capacitor Ceramic 1000Pf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx 55J1077
CAPACITOR CERAMIC 1000PF 6.3V, X7R, 20%, 306; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 1000PF 6.3V, X7R, 20%, 306; Capacitance:1000pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0306 [0816 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 478-KGL15ZR70J102MTTR-ND 55J1077
Product Name Ceramic Capacitors Capacitor Ceramic 1000Pf 6.3V, X7R, 20%, 306; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Aluminum Electrolytic - 101C564U010CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100270GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers