Kyocera Corporation Ceramic Capacitor 3300Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 0201ZD332KAT2A

Description
CERAMIC CAPACITOR 3300PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 3300PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 3300Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0894 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 3300Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J0894
Ceramic Capacitor 3300Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J0894
CERAMIC CAPACITOR 3300PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 3300PF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:3300pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J0894
Product Name Ceramic Capacitor 3300Pf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0033 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-432-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.20E6 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C243U040BH5B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 24000 microF
View Details
3 suppliers