AVX Corporation Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 0201ZD103KAT2A.

Description
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 26AC5292 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
26AC5292
Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 26AC5292
CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF, 10V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):10V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5292
Product Name Ceramic Capacitor 0.01Uf, 10V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers