CAPACITOR CERAMIC 1000PF, 16V, X5R, 10%, 0201; Capacitance:1000pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 47M1025 |
| Product Name | Capacitor Ceramic 1000Pf, 16V, X5R, 10%, 0201; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 1.00E-3 microF |