Kyocera Corporation Ceramic Capacitors 0201YC561KAT2A

Description
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1036-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1036-6-ND
Ceramic Capacitors 478-1036-6-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1036-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1036-1-ND
Ceramic Capacitors 478-1036-1-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1036-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1036-2-ND
Ceramic Capacitors 478-1036-2-ND
560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

560pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 0201YC561KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
0201YC561KAT2A
Ceramic Capacitors 0201YC561KAT2A
CAP CER 560PF 16V X7R 0201

CAP CER 560PF 16V X7R 0201

Supplier's Site Datasheet
Capacitor Ceramic, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 55J0827 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
55J0827
Capacitor Ceramic, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 55J0827
CAPACITOR CERAMIC, 560PF, 16V, X7R, 10%, 0201; Capacitance:560pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC, 560PF, 16V, X7R, 10%, 0201; Capacitance:560pF; Capacitance Tolerance:± 10%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx - 96M1105 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
96M1105
Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx 96M1105
CERAMIC CAPACITOR, 560PF, 16V, X7R, 10%, 0201; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

CERAMIC CAPACITOR, 560PF, 16V, X7R, 10%, 0201; Capacitance:560pF; Voltage(DC):16V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1036-6-ND 478-1036-1-ND 0201YC561KAT2A 55J0827 96M1105
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx Ceramic Capacitor, 560Pf, 16V, X7R, 10%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100150JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details