Kyocera Corporation Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0201; Capacitance Kyocera Avx 0201YC471MAT2A

Description
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0201; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes
Description
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0201; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0201; Capacitance Kyocera Avx - 66M1986 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0201; Capacitance Kyocera Avx
66M1986
Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0201; Capacitance Kyocera Avx 66M1986
CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0201; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 470PF, 16V, X7R, 20%, 0201; Capacitance:470pF; Capacitance Tolerance:± 20%; Capacitor Case Style:0201 [0603 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M1986
Product Name Capacitor Ceramic, 470Pf, 16V, X7R, 20%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; SMD
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Ceramic Capacitors - M39014/011569 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details