Kyocera Corporation Ceramic Capacitors 0201YC181KAT2A

Description
180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1030-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1030-2-ND
Ceramic Capacitors 478-1030-2-ND
180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1030-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1030-1-ND
Ceramic Capacitors 478-1030-1-ND
180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1030-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1030-6-ND
Ceramic Capacitors 478-1030-6-ND
180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

180pF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 180pF 16V Capacitor
60-0201YC181KAT2A
SMD 180pF 16V Capacitor 60-0201YC181KAT2A
Cap Ceramic 180pF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: 0201YC181KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC181KAT2A can be used for catalog matching and distributor lookup.

Cap Ceramic 180pF 16V X7R 10% Pad SMD 0201 125°C T/R Product overview: 0201YC181KAT2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180pF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 180pF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-0201YC181KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 0201YC181KAT2A - 853135-0201YC181KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 0201YC181KAT2A
853135-0201YC181KAT2A
Ceramic Capacitors - 0201YC181KAT2A 853135-0201YC181KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 853135-0201YC181KAT2 A Features: 180 pF Ceramic Capacitor Package: Reel - TR Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Other Part Number: 0201YC181KAT2A/15K, 0201YC181KAT2A\\15K, 478-1030-1, 478-1030-2, 478-1030-6

Manufacturer: AVX Corporation
Win Source Part Number: 853135-0201YC181KAT2A
Features: 180 pF Ceramic Capacitor
Package: Reel - TR
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Other Part Number: 0201YC181KAT2A/15K, 0201YC181KAT2A\\15K, 478-1030-1, 478-1030-2, 478-1030-6

Buy Now Datasheet
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx - 50R8248 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx
50R8248
Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx 50R8248
Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, 180 pF, 10%, X7R, 16 V, 0201 [0603 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 180Pf, 16V, 10%, X7R, 0201; Capacitance Kyocera Avx - 13AC4360 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 180Pf, 16V, 10%, X7R, 0201; Capacitance Kyocera Avx
13AC4360
Cap, 180Pf, 16V, 10%, X7R, 0201; Capacitance Kyocera Avx 13AC4360
CAP, 180PF, 16V, 10%, X7R, 0201; Capacitance:180pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 180PF, 16V, 10%, X7R, 0201; Capacitance:180pF; Voltage Rating:16V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 0201 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1030-2-ND 478-1030-6-ND 60-0201YC181KAT2A 853135-0201YC181KAT2A 50R8248 13AC4360
Product Name Ceramic Capacitors Ceramic Capacitors SMD 180pF 16V Capacitor Ceramic Capacitors - 0201YC181KAT2A Multilayer Ceramic Capacitor, 180 Pf, 10%, X7R, 16 V, 0201 [0603 Metric] Rohs Compliant Kyocera Avx Cap, 180Pf, 16V, 10%, X7R, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C343U100CF2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 34000 microF
View Details
4 suppliers
Film Capacitors - 1345714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers