AVX Corporation Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 02016D104KAT2A.

Description
MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 26AC5294 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
26AC5294
Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 26AC5294
MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 0.1uF, 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5294
Product Name Mlcc Capacitor, 0.1Uf, 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101422U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers