Kyocera Corporation Ceramic Capacitors 02016D103KAT2A

Description
CAP CER 10000PF 6.3V X5R 0201
Request a Quote Datasheet
Description
CAP CER 10000PF 6.3V X5R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-02016D103KAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02016D103KAT2ADKR-ND
Ceramic Capacitors 478-02016D103KAT2ADKR-ND
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitors - 478-02016D103KAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02016D103KAT2ATR-ND
Ceramic Capacitors 478-02016D103KAT2ATR-ND
10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

10000pF ±10% 6.3V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02016D103KAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02016D103KAT2ACT-ND
Ceramic Capacitors 478-02016D103KAT2ACT-ND
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Buy Now Datasheet
Ceramic Capacitor 0.01Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx - 55J1026 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx
55J1026
Ceramic Capacitor 0.01Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx 55J1026
CERAMIC CAPACITOR 0.01UF 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:0201RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 6.3V, X5R, 10%, 0201, FULL REEL; Capacitance:10000pF; Voltage(DC):6.3V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Case Size:0201RoHS Compliant: Yes

Supplier's Site
CAP CER 10000PF 6.3V X5R 0201 - 66-02016D103KAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 10000PF 6.3V X5R 0201
66-02016D103KAT2A
CAP CER 10000PF 6.3V X5R 0201 66-02016D103KAT2A
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site
Capacitors - Ceramic Capacitors - 02016D103KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02016D103KAT2A
Capacitors - Ceramic Capacitors 02016D103KAT2A
CAP CER 10000PF 6.3V X5R 0201

CAP CER 10000PF 6.3V X5R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-02016D103KAT2ADKR-ND 478-02016D103KAT2ATR-ND 55J1026 66-02016D103KAT2A 02016D103KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.01Uf 6.3V, X5R, 10%, 0201, Full Reel; Capacitance Kyocera Avx CAP CER 10000PF 6.3V X5R 0201 Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 C (-67 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; CERAMIC
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details