Kyocera Corporation Thin Film Capacitors 02015J1R2PBSTR

Description
1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Capacitors - 478-9733-2-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9733-2-ND
Thin Film Capacitors 478-9733-2-ND
1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9733-1-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9733-1-ND
Thin Film Capacitors 478-9733-1-ND
1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 478-9733-6-ND - DigiKey
Thief River Falls, MN, United States
Thin Film Capacitors
478-9733-6-ND
Thin Film Capacitors 478-9733-6-ND
1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

1.2pF Thin Film Capacitor 50V 0201 (0603 Metric)

Buy Now Datasheet
Thin Film Capacitors - 02015J1R2PBSTR - Lingto Electronic Limited
Shenzhen, China
Thin Film Capacitors
02015J1R2PBSTR
Thin Film Capacitors 02015J1R2PBSTR
CAP THIN FILM 1.2PF 50V 0201

CAP THIN FILM 1.2PF 50V 0201

Supplier's Site Datasheet
Capacitors - Thin Film Capacitors - 02015J1R2PBSTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Thin Film Capacitors
02015J1R2PBSTR
Capacitors - Thin Film Capacitors 02015J1R2PBSTR
CAP THIN FILM 1.2PF 50V 0201

CAP THIN FILM 1.2PF 50V 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-9733-2-ND 478-9733-6-ND 02015J1R2PBSTR 02015J1R2PBSTR
Product Name Thin Film Capacitors Thin Film Capacitors Thin Film Capacitors Capacitors - Thin Film Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Lead Style Surface Mount (SMT) Surface Mount (SMT)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology; 0201 (0603 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminum Electrolytic - 227SMH025ML10 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers