KYOCERA AVX Components Corporation Ceramic Capacitors 02015D101JAT2A

Description
100pF ±5% 50V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet
Description
100pF ±5% 50V Ceramic Capacitor X5R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-02015D101JAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02015D101JAT2ATR-ND
Ceramic Capacitors 478-02015D101JAT2ATR-ND
100pF ±5% 50V Ceramic Capacitor X5R 0201 (0603 Metric)

100pF ±5% 50V Ceramic Capacitor X5R 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02015D101JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02015D101JAT2A
Capacitors - Ceramic Capacitors 02015D101JAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 478-02015D101JAT2ATR-ND 02015D101JAT2A
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - M39014/011572 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701165 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details