Kyocera Corporation Ceramic Capacitors 02015A7R5BAT2A

Description
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-02015A7R5BAT2ADKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02015A7R5BAT2ADKR-ND
Ceramic Capacitors 478-02015A7R5BAT2ADKR-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02015A7R5BAT2ATR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02015A7R5BAT2ATR-ND
Ceramic Capacitors 478-02015A7R5BAT2ATR-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-02015A7R5BAT2ACT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-02015A7R5BAT2ACT-ND
Ceramic Capacitors 478-02015A7R5BAT2ACT-ND
7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

7.5pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 478-02015A7R5BAT2ADKR-ND 478-02015A7R5BAT2ATR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402B102K101YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 116228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers