Kyocera Corporation Ceramic Capacitors 02013A8R2JAT2A

Description
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet
Description
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 02013A8R2JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
02013A8R2JAT2A-ND
Ceramic Capacitors 02013A8R2JAT2A-ND
8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

8.2pF ±5% 25V Ceramic Capacitor C0G, NP0 0201 (0603 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 02013A8R2JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
02013A8R2JAT2A
Capacitors - Ceramic Capacitors 02013A8R2JAT2A
CAP CER 8.2PF 25V NP0 0201

CAP CER 8.2PF 25V NP0 0201

Supplier's Site
Capacitor Ceramic 8.2Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx - 56K4225 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8.2Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
56K4225
Capacitor Ceramic 8.2Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx 56K4225
CAPACITOR CERAMIC 8.2PF 25V, C0G, 5%, 0201; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8.2PF 25V, C0G, 5%, 0201; Capacitance:8.2pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 02013A8R2JAT2A-ND 02013A8R2JAT2A 56K4225
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 8.2Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603BW106M6R0NTCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminium Capacitors - 1701060 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details