Kyocera Corporation Capacitor Ceramic 27Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 02013A270JAT2A

Description
CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx - 55J0962 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx
55J0962
Capacitor Ceramic 27Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx 55J0962
CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 27PF 25V, C0G, 5%, 0201, FULL REEL; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 27Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx - 23K8188 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 27Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx
23K8188
Ceramic Capacitor 27Pf 25V, C0G, 5%, 0201; Capacitance Kyocera Avx 23K8188
CERAMIC CAPACITOR 27PF 25V, C0G, 5%, 0201; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

CERAMIC CAPACITOR 27PF 25V, C0G, 5%, 0201; Capacitance:27pF; Voltage(DC):25V; Capacitor Case / Package:0201 [0603 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:0.6mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 02013A270JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
02013A270JAT2A
Ceramic Capacitors 02013A270JAT2A
CAP CER 27PF 25V C0G/NP0 0201

CAP CER 27PF 25V C0G/NP0 0201

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J0962 02013A270JAT2A
Product Name Capacitor Ceramic 27Pf 25V, C0G, 5%, 0201, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 2.70E-5 microF 2.70E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Polymer - 226UVG020MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers