Kyocera Corporation Ceramic Capacitors 01016D104KAT2A

Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM02AR50J104KHDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J104KHDKR-ND
Ceramic Capacitors 478-KGM02AR50J104KHDKR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J104KHTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J104KHTR-ND
Ceramic Capacitors 478-KGM02AR50J104KHTR-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM02AR50J104KHCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM02AR50J104KHCT-ND
Ceramic Capacitors 478-KGM02AR50J104KHCT-ND
0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

0.1µF ±10% 6.3V Ceramic Capacitor X5R 01005 (0402 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 6.3V 0.1uF Capacitor
60-01016D104KAT2A
SMD 6.3V 0.1uF Capacitor 60-01016D104KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02AR50J104KH NEW GLOBAL PN 6.3V 0.1uF A 581-KGM02AR50J104KH Product overview: 01016D104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-01016D104KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM02AR50J104KH NEW GLOBAL PN 6.3V 0.1uF A 581-KGM02AR50J104KH Product overview: 01016D104KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 0.1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-01016D104KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 01016D104KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
01016D104KAT2A
Ceramic Capacitors 01016D104KAT2A
CAP CER 0.1UF 6.3V X5R 01005

CAP CER 0.1UF 6.3V X5R 01005

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx - 76T3977 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx
76T3977
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx 76T3977
CAP, MLCC, X5R, 0.1UF, 6.3V, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X5R, 0.1UF, 6.3V, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx - 96Y8116 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx
96Y8116
Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx 96Y8116
CAP, MLCC, X5R, 0.1UF, 6.3V, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm; Qualification:-RoHS Compliant: Yes

CAP, MLCC, X5R, 0.1UF, 6.3V, 01005; Capacitance:0.1µF; Voltage(DC):6.3V; Capacitor Case / Package:01005 [0402 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Product Length:0.4mm; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-KGM02AR50J104KHDKR-ND 478-KGM02AR50J104KHTR-ND 60-01016D104KAT2A 01016D104KAT2A 76T3977
Product Name Ceramic Capacitors Ceramic Capacitors SMD 6.3V 0.1uF Capacitor Ceramic Capacitors Cap, Mlcc, X5R, 0.1Uf, 6.3V, 01005; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-448-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 650000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C1206C224K5RAC - 914251-C1206C224K5RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers