Festo Corporation Pneumatic shock absorber DYEF-M8-Y1

Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet
Description
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic shock absorber - DYEF-M8-Y1 - Festo Corporation
Islandia, NY, United States
Pneumatic shock absorber
DYEF-M8-Y1
Pneumatic shock absorber DYEF-M8-Y1
Mechanical shock absorber with flexible rubber buffer Flexible rubber buffer allows a defined metal end position Adjustable cushioning hardness Ideal for cushioning low energy With precise metal end position
  • Mechanical shock absorber with flexible rubber buffer
  • Flexible rubber buffer allows a defined metal end position
  • Adjustable cushioning hardness
  • Ideal for cushioning low energy
  • With precise metal end position
Supplier's Site Datasheet

Technical Specifications

  Festo Corporation
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number DYEF-M8-Y1
Product Name Pneumatic shock absorber
Body Material Steel; High-alloy steel
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSR-12-12-Y5 - Festo Corporation
Specs
Body Material Steel; Steel Galvanized
Stroke 0.4724 inch (12 mm)
Maximum Force (P1) 202 lbs (91.76 kg)
View Details
Pneumatic shock absorber - DYEF-M12-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1654 inch (4.2 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
2 suppliers
Pneumatic shock absorber - DYSS-G8-8-8-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3150 inch (8 mm)
Maximum Force (P1) 112 lbs (50.98 kg)
View Details
2 suppliers
Pneumatic shock absorber - DYSS-G8-10-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
2 suppliers