Advantech Multi-Bay Charging Station AIM-MCS

Description
Can charge up to 4 batteries simultaneously Overcurrent and overvoltage protection provided LED indicators for monitoring charging status Suitable for charging four tablets in one time to save time for retail industry
Request a Quote
Description
Can charge up to 4 batteries simultaneously Overcurrent and overvoltage protection provided LED indicators for monitoring charging status Suitable for charging four tablets in one time to save time for retail industry
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Multi-Bay Charging Station from Advantech, part number AIM-MCS, is designed to charge up to four batteries simultaneously, making it suitable for applications such as retail where multiple devices need to be charged at once. It operates with a charging current of 1 A and a charging voltage of 12.6 V, with an input voltage requirement of 19 V. The device features LED indicators that provide real-time status updates: green for fully charged, amber for charging, and red for errors. The charging station has a compact design with dimensions of 144.2 x 155.4 x 39 mm and weighs 0.48 kg. It is rated for operation in temperatures ranging from 0 to 40 °C and can be stored in temperatures between -10 and 50 °C. The product complies with various safety and certification standards, including UL, CE, FCC, and RCM, ensuring reliable performance in various environments.

Datasheet Summary
Powered by GS/AI

The Multi-Bay Charging Station from Advantech, part number AIM-MCS, is designed to charge up to four batteries simultaneously, making it suitable for applications such as retail where multiple devices need to be charged at once. It operates with a charging current of 1 A and a charging voltage of 12.6 V, with an input voltage requirement of 19 V. The device features LED indicators that provide real-time status updates: green for fully charged, amber for charging, and red for errors. The charging station has a compact design with dimensions of 144.2 x 155.4 x 39 mm and weighs 0.48 kg. It is rated for operation in temperatures ranging from 0 to 40 °C and can be stored in temperatures between -10 and 50 °C. The product complies with various safety and certification standards, including UL, CE, FCC, and RCM, ensuring reliable performance in various environments.

Suppliers

Company
Product
Description
Supplier Links
Multi-Bay Charging Station - AIM-MCS - Advantech
Cincinnati, OH, United States
Multi-Bay Charging Station
AIM-MCS
Multi-Bay Charging Station AIM-MCS
Can charge up to 4 batteries simultaneously Overcurrent and overvoltage protection provided LED indicators for monitoring charging status Suitable for charging four tablets in one time to save time for retail industry
  • Can charge up to 4 batteries simultaneously
  • Overcurrent and overvoltage protection provided
  • LED indicators for monitoring charging status
  • Suitable for charging four tablets in one time to save time for retail industry
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Battery Chargers
Product Number AIM-MCS
Product Name Multi-Bay Charging Station
Charger Type Multi-Bank Charger; Computer/Mobile
Unlock Full Specs
to access all available technical data

Similar Products

10- in -1 Multiple charging station - AIM-P705 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
View Details
AIM Extensions Modules - Multi Battery Charging Station ( White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details
4-in1 battery charging station (for AIM-35) - AIM-MBC0-0051 - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile
Display LEDs
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
AIM Extensions Modules - Multi Tablet Charging Station(White) - Advantech
Specs
Charger Type Multi-Bank Charger; Computer/Mobile; Medical
Display LEDs
View Details